Hubbell Electrical Products Service Entrance Cable Connector 4799-3

Description
NYLON MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.2 INCH X 0.6 INCH MIN. OPENING 0.26 INCH X 0.78 INCH MAX. OPENING (3) 14 AWG, (3) 12 AWG, (3) 10 AWG CABLE SIZE UL, CSA APPROVAL 3/4 INCH TRADE SIZE LIQUID TIGHT HUBBELL[R] BRAND
Datasheet
Description
NYLON MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.2 INCH X 0.6 INCH MIN. OPENING 0.26 INCH X 0.78 INCH MAX. OPENING (3) 14 AWG, (3) 12 AWG, (3) 10 AWG CABLE SIZE UL, CSA APPROVAL 3/4 INCH TRADE SIZE LIQUID TIGHT HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 4799-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Cable Connector
4799-3
Service Entrance Cable Connector 4799-3
NYLON MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.2 INCH X 0.6 INCH MIN. OPENING 0.26 INCH X 0.78 INCH MAX. OPENING (3) 14 AWG, (3) 12 AWG, (3) 10 AWG CABLE SIZE UL, CSA APPROVAL 3/4 INCH TRADE SIZE LIQUID TIGHT HUBBELL[R] BRAND
  • NYLON MATERIAL
  • UNDERGROUND FEEDER CABLE USED ON
  • 0.2 INCH X 0.6 INCH MIN. OPENING
  • 0.26 INCH X 0.78 INCH MAX. OPENING
  • (3) 14 AWG, (3) 12 AWG, (3) 10 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 3/4 INCH TRADE SIZE
  • LIQUID TIGHT
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4799-3
Product Name Service Entrance Cable Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details