Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap CUPX-1

Description
SQUARE HEAD, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 1/64 INCH CUPX MODEL
Datasheet
Description
SQUARE HEAD, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 1/64 INCH CUPX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - CUPX-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
CUPX-1
Rigid/EMT Conduit Plug/Cap CUPX-1
SQUARE HEAD, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 1/64 INCH CUPX MODEL
  • SQUARE HEAD, CLOSE UP TYPE
  • NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
  • CONDUIT FITTING USED ON
  • UL 886, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • THREAD SIZE 14 TPI
  • PLUG LENGTH 1/64 INCH
  • CUPX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number CUPX-1
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details