Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint CLM-1

Description
POWDER COATED ALUMINUM MATERIAL CONDUIT SYSTEM USED ON THREADED MALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET AND COVER CLM MODEL
Datasheet
Description
POWDER COATED ALUMINUM MATERIAL CONDUIT SYSTEM USED ON THREADED MALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET AND COVER CLM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - CLM-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
CLM-1
Rigid/EMT Conduit Elbow Joint CLM-1
POWDER COATED ALUMINUM MATERIAL CONDUIT SYSTEM USED ON THREADED MALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET AND COVER CLM MODEL
  • POWDER COATED ALUMINUM MATERIAL
  • CONDUIT SYSTEM USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • INCLUDES GASKET AND COVER
  • CLM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number CLM-1
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details