Hubbell Electrical Products Conduit Body EBC-2

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 5-1/2 INCH L X 1-11/16 INCH W X 1-1/2 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL SCREW-ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 5-1/2 INCH L X 1-11/16 INCH W X 1-1/2 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL SCREW-ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBC-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBC-2
Conduit Body EBC-2
PAINTED CAST ALUMINUM ALLOY MATERIAL 5-1/2 INCH L X 1-11/16 INCH W X 1-1/2 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL SCREW-ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 5-1/2 INCH L X 1-11/16 INCH W X 1-1/2 INCH H SIZE
  • EMT CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • SCREW-ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • MOUNTING TYPE WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBC-2
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.73 inch (44 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details