Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap CUPX-5

Description
NATURAL FINISH COPPER FREE KILLARK. ALUMINUM MATERIAL UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION SQUARE HEAD CUPX MODEL
Datasheet
Description
NATURAL FINISH COPPER FREE KILLARK. ALUMINUM MATERIAL UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION SQUARE HEAD CUPX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - CUPX-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
CUPX-5
Rigid/EMT Conduit Plug/Cap CUPX-5
NATURAL FINISH COPPER FREE KILLARK. ALUMINUM MATERIAL UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION SQUARE HEAD CUPX MODEL
  • NATURAL FINISH COPPER FREE KILLARK. ALUMINUM MATERIAL
  • UL 886, CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • HUBBELL. BRAND
  • INSTALLATION SQUARE HEAD
  • CUPX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number CUPX-5
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details