Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4732

Description
MULTIPOSITION 0 TO 90 DEG TYPE GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SWIVEL LOK[R] BRAND ENCLOSURE NEMA 4X/12/13
Datasheet
Description
MULTIPOSITION 0 TO 90 DEG TYPE GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SWIVEL LOK[R] BRAND ENCLOSURE NEMA 4X/12/13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4732 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4732
Liquidtight Flexible Conduit Connector 4732
MULTIPOSITION 0 TO 90 DEG TYPE GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SWIVEL LOK[R] BRAND ENCLOSURE NEMA 4X/12/13
  • MULTIPOSITION 0 TO 90 DEG TYPE
  • GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL
  • NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SWIVEL LOK[R] BRAND
  • ENCLOSURE NEMA 4X/12/13
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4732
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details