Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3405

Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE OVERALL SIZE 2-3/16 INCH DIA X 1-7/8 INCH L
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE OVERALL SIZE 2-3/16 INCH DIA X 1-7/8 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3405 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3405
Liquidtight Flexible Conduit Connector 3405
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE OVERALL SIZE 2-3/16 INCH DIA X 1-7/8 INCH L
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • OVERALL SIZE 2-3/16 INCH DIA X 1-7/8 INCH L
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3405
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details