SCREW TYPE
STAMPED STEEL MATERIAL
7-7/8 INCH
UL, CSA APPROVAL
1-1/2 INCH TRADE SIZE
DURALOY[R] BRAND
OVERALL DIMENSION 2-25/32 INCH W X 5/16 INCH H
SCREW MATERIAL STAINLESS STEEL
USED ON CONDUIT BODY
8 MODEL
Hubbell Electrical Products
Done
Datasheet
Description
SCREW TYPE
STAMPED STEEL MATERIAL
7-7/8 INCH
UL, CSA APPROVAL
1-1/2 INCH TRADE SIZE
DURALOY[R] BRAND
OVERALL DIMENSION 2-25/32 INCH W X 5/16 INCH H
SCREW MATERIAL STAINLESS STEEL
USED ON CONDUIT BODY
8 MODEL
SCREW TYPE
STAMPED STEEL MATERIAL
7-7/8 INCH
UL, CSA APPROVAL
1-1/2 INCH TRADE SIZE
DURALOY[R] BRAND
OVERALL DIMENSION 2-25/32 INCH W X 5/16 INCH H
SCREW MATERIAL STAINLESS STEEL
USED ON CONDUIT BODY
8 MODEL