Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3542

Description
90 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL SIZE 1-11/64 INCH DIA
Datasheet
Description
90 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL SIZE 1-11/64 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3542 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3542
Liquidtight Flexible Conduit Connector 3542
90 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL SIZE 1-11/64 INCH DIA
  • 90 DEGREE TYPE
  • ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • OVERALL SIZE 1-11/64 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3542
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details