Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4754

Description
MULTIPOSITION 0 TO 90 DEG TYPE BLACK FINISHED NON METALLIC MATERIAL NON METALLIC EXTRA FLEXIBLE LIQUID TIGHT TUBING CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SWIVEL LOK[R] BRAND LIQUID TIGHT FITTING MULTI POSITION CONDUIT TYPE FLEXIBLE
Datasheet
Description
MULTIPOSITION 0 TO 90 DEG TYPE BLACK FINISHED NON METALLIC MATERIAL NON METALLIC EXTRA FLEXIBLE LIQUID TIGHT TUBING CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SWIVEL LOK[R] BRAND LIQUID TIGHT FITTING MULTI POSITION CONDUIT TYPE FLEXIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4754 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4754
Liquidtight Flexible Conduit Connector 4754
MULTIPOSITION 0 TO 90 DEG TYPE BLACK FINISHED NON METALLIC MATERIAL NON METALLIC EXTRA FLEXIBLE LIQUID TIGHT TUBING CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SWIVEL LOK[R] BRAND LIQUID TIGHT FITTING MULTI POSITION CONDUIT TYPE FLEXIBLE
  • MULTIPOSITION 0 TO 90 DEG TYPE
  • BLACK FINISHED NON METALLIC MATERIAL
  • NON METALLIC EXTRA FLEXIBLE LIQUID TIGHT TUBING CONDUIT USED ON
  • UL 514-B, CSA C22.2 APPROVAL
  • 10 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • SWIVEL LOK[R] BRAND
  • LIQUID TIGHT FITTING
  • MULTI POSITION
  • CONDUIT TYPE FLEXIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4754
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details