AN-12 -- RIGID/EMT CONDUIT NIPPLE
Hubbell Electrical Products
Rigid/EMT Conduit Nipple
AN-12
Description
COPPER FREE ALUMINUM MATERIAL
3-1/8 INCH
IMC USED ON
UL 886, CSA C22.2 APPROVAL
6 INCH TRADE SIZE
HUBBELL. BRAND
INSTALLATION THREADED MALE
AN MODEL
-
Hubbell Electrical Products
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL
3-1/8 INCH
IMC USED ON
UL 886, CSA C22.2 APPROVAL
6 INCH TRADE SIZE
HUBBELL. BRAND
INSTALLATION THREADED MALE
AN MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
AN-12
COPPER FREE ALUMINUM MATERIAL
3-1/8 INCH
IMC USED ON
UL 886, CSA C22.2 APPROVAL
6 INCH TRADE SIZE
HUBBELL. BRAND
INSTALLATION THREADED MALE
AN MODEL
- COPPER FREE ALUMINUM MATERIAL
- 3-1/8 INCH
- IMC USED ON
- UL 886, CSA C22.2 APPROVAL
- 6 INCH TRADE SIZE
- HUBBELL. BRAND
- INSTALLATION THREADED MALE
- AN MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
AN-12 |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.7874 inch (20 mm)
Material
Nylon; Nylon 66
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details