Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4803-2

Description
STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND
Datasheet
Description
STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4803-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4803-2
Liquidtight Flexible Conduit Connector 4803-2
STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • LIQUID TIGHT CONDUIT/CORD USED ON
  • UL APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH (HUB) TRADE SIZE
  • HUBBELL. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4803-2
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details