PAINTED CAST ALUMINUM ALLOY MATERIAL
15-3/8 INCH L X 5-1/2 INCH W X 6-1/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3-1/2 INCH HUB SIZE
THREADED INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
LEFT SIDE ACCESS OPENING
MOUNTING TYPE WALL MOUNT
E MODEL
Hubbell Electrical Products
Done
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL
15-3/8 INCH L X 5-1/2 INCH W X 6-1/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3-1/2 INCH HUB SIZE
THREADED INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
LEFT SIDE ACCESS OPENING
MOUNTING TYPE WALL MOUNT
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
15-3/8 INCH L X 5-1/2 INCH W X 6-1/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3-1/2 INCH HUB SIZE
THREADED INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
LEFT SIDE ACCESS OPENING
MOUNTING TYPE WALL MOUNT
E MODEL