PAINTED CAST ALUMINUM ALLOY MATERIAL
5-15/16 INCH L X 1-3/4 INCH W X 2-13/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
BACK ACCESS OPENING
E-PAK[TM] BRAND
MOUNTING TYPE WALL MOUNT
INCLUDES COVER, GASKET
E MODEL
Hubbell Electrical Products
Done
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL
5-15/16 INCH L X 1-3/4 INCH W X 2-13/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
BACK ACCESS OPENING
E-PAK[TM] BRAND
MOUNTING TYPE WALL MOUNT
INCLUDES COVER, GASKET
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
5-15/16 INCH L X 1-3/4 INCH W X 2-13/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
BACK ACCESS OPENING
E-PAK[TM] BRAND
MOUNTING TYPE WALL MOUNT
INCLUDES COVER, GASKET
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
5-15/16 INCH L X 1-3/4 INCH W X 2-13/16 INCH H SIZE