Hubbell Electrical Products Conduit Body EAT-1

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-29/32 INCH L X 1-7/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B, CSA C22.2 APPROVAL TEE HUB LOCATION TEE SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-29/32 INCH L X 1-7/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B, CSA C22.2 APPROVAL TEE HUB LOCATION TEE SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EAT-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EAT-1
Conduit Body EAT-1
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-29/32 INCH L X 1-7/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B, CSA C22.2 APPROVAL TEE HUB LOCATION TEE SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 4-29/32 INCH L X 1-7/16 INCH W X 2-1/8 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • TEE HUB LOCATION
  • TEE SIDE ACCESS OPENING
  • MOUNTING TYPE WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EAT-1
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details