Hubbell Electrical Products Conduit Body EBLB-1

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 2-1/8 INCH W X 1-5/16 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 2-1/8 INCH W X 1-5/16 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBLB-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBLB-1
Conduit Body EBLB-1
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 2-1/8 INCH W X 1-5/16 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 4-3/8 INCH L X 2-1/8 INCH W X 1-5/16 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • MOUNTING TYPE WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBLB-1
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details