Hubbell Electrical Products Conduit Body EBC-4

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 8 7/16 INCH L X 2 1/2 INCH W SIZE EMT CONDUIT USED ON 1 1/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING BELL[R] BRAND WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 8 7/16 INCH L X 2 1/2 INCH W SIZE EMT CONDUIT USED ON 1 1/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING BELL[R] BRAND WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBC-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBC-4
Conduit Body EBC-4
PAINTED CAST ALUMINUM ALLOY MATERIAL 8 7/16 INCH L X 2 1/2 INCH W SIZE EMT CONDUIT USED ON 1 1/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING BELL[R] BRAND WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 8 7/16 INCH L X 2 1/2 INCH W SIZE
  • EMT CONDUIT USED ON
  • 1 1/4 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514-B, CSA C22.2 APPROVAL
  • SCREW ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • BELL[R] BRAND
  • WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBC-4
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details