Hubbell Electrical Products Conduit Elbow CLM-3

Description
APPROVAL UL, CSA BEND ANGLE 90 DEG CONNECTION TYPE FEMALE THREADED FINISH POWDER COATED MATERIAL ALUMINUM WITH COVER, GASKET
Datasheet
Description
APPROVAL UL, CSA BEND ANGLE 90 DEG CONNECTION TYPE FEMALE THREADED FINISH POWDER COATED MATERIAL ALUMINUM WITH COVER, GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Elbow - CLM-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Elbow
CLM-3
Conduit Elbow CLM-3
APPROVAL UL, CSA BEND ANGLE 90 DEG CONNECTION TYPE FEMALE THREADED FINISH POWDER COATED MATERIAL ALUMINUM WITH COVER, GASKET
  • APPROVAL UL, CSA
  • BEND ANGLE 90 DEG
  • CONNECTION TYPE FEMALE THREADED
  • FINISH POWDER COATED
  • MATERIAL ALUMINUM
  • WITH COVER, GASKET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number CLM-3
Product Name Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details