PAINTED CAST ALUMINUM ALLOY MATERIAL
10-3/4 INCH L X 3-7/16 INCH W X 3-1/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
THREADED INSTALLATION
C CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
MOUNTING TYPE WALL MOUNT
E MODEL
Hubbell Electrical Products
Done
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL
10-3/4 INCH L X 3-7/16 INCH W X 3-1/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
THREADED INSTALLATION
C CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
MOUNTING TYPE WALL MOUNT
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
10-3/4 INCH L X 3-7/16 INCH W X 3-1/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
THREADED INSTALLATION
C CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
MOUNTING TYPE WALL MOUNT
E MODEL