Hubbell Electrical Products Datasheets for Warning Lights

Warning lights provide a visual indication of a hazardous situation.
Warning Lights: Learn more

Product Name Notes
CORROSION RESISTANT COPPER FREE ALUMINUM MATERIAL UL 844, UL 924, CSA APPROVAL 120/277 V 50/60 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE...
FLASHING LIGHT TYPE 4.53 INCH DIA X 6.9 INCH H SIZE 3/4 INCH NPT HUB SIZE UL 1598A, CSA C22.2 APPROVAL 120 TO 240 VAC AT 50/60 HZ OPERATING VOLTAGE...
STROBE LIGHT TYPE 13-1/2 INCH D X 15-1/8 INCH H SIZE 1-1/4 INCH NPT HUB SIZE UL, UL 1203/1638, CSA, NEC APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS...
STROBE LIGHT TYPE 15 INCH D X 16-13/16 INCH H SIZE 3/4 INCH NPT HUB SIZE UL, UL 1203/1638, CSA, NEC APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS...