Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3516-3

Description
STRAIGHT TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 4-13/32 INCH DIA X 5-7/16 INCH L THREAD SIZE 3 INCH-8 TPI APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
Datasheet
Description
STRAIGHT TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 4-13/32 INCH DIA X 5-7/16 INCH L THREAD SIZE 3 INCH-8 TPI APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3516-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3516-3
Liquidtight Flexible Conduit Connector 3516-3
STRAIGHT TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 4-13/32 INCH DIA X 5-7/16 INCH L THREAD SIZE 3 INCH-8 TPI APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
  • STRAIGHT TYPE
  • MALLEABLE IRON MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 5 PER CARTON STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • CONNECTOR SIZE 4-13/32 INCH DIA X 5-7/16 INCH L
  • THREAD SIZE 3 INCH-8 TPI
  • APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3516-3
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details