Hubbell Electrical Products Conduit Body Cover 680S

Description
SCREW TYPE STAMPED STEEL MATERIAL 9-3/4 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 3-7/8 INCH W X 5/16 INCH H SCREW MATERIAL STAINLESS STEEL USED ON CONDUIT BODY 8 MODEL
Datasheet
Description
SCREW TYPE STAMPED STEEL MATERIAL 9-3/4 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 3-7/8 INCH W X 5/16 INCH H SCREW MATERIAL STAINLESS STEEL USED ON CONDUIT BODY 8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 680S - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
680S
Conduit Body Cover 680S
SCREW TYPE STAMPED STEEL MATERIAL 9-3/4 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 3-7/8 INCH W X 5/16 INCH H SCREW MATERIAL STAINLESS STEEL USED ON CONDUIT BODY 8 MODEL
  • SCREW TYPE
  • STAMPED STEEL MATERIAL
  • 9-3/4 INCH
  • UL, CSA APPROVAL
  • 2 INCH TRADE SIZE
  • DURALOY[R] BRAND
  • OVERALL DIMENSION 3-7/8 INCH W X 5/16 INCH H
  • SCREW MATERIAL STAINLESS STEEL
  • USED ON CONDUIT BODY
  • 8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 680S
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details