Hubbell Electrical Products Conduit Body EALR-1

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EALR-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EALR-1
Conduit Body EALR-1
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • MOUNTING TYPE WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EALR-1
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details