Hubbell Electrical Products Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 1 1/2 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 2... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 2... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE NON INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 2 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 2 7/8... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 2 INCH TRADE SIZE NON INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 2... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 1 3/8... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 1 INCH... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3/8 INCH TRADE SIZE NON INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 1... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH NPT TRADE SIZE INSULATED THROAT TYPE... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH NPT TRADE SIZE INSULATED THROAT TYPE... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 1 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL... | |
| 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL | |
| 45 DEGREE TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL K SERIES LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 1/2 INCH TRADE SIZE INSULATED, GROUNDING LUG THROAT TYPE OVERALL DIMENSION 1-31/32... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 1 1/2 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 2... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 2... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 2 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 2 7/8... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 4 5/16... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 1 INCH... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 4 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 5 5/16... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 4 INCH TRADE SIZE NON INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 5... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 1/2 INCH NPT TRADE SIZE INSULATED THROAT TYPE... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH NPT TRADE SIZE INSULATED THROAT TYPE... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 3/4 INCH NPT TRADE SIZE INSULATED THROAT TYPE... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH NPT TRADE SIZE INSULATED THROAT TYPE... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 100 PER CARTON STANDARD PACKAGE 3/8 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 1 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 2 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL... | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL | |
| 90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL | |
| 90 DEG TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE... | |
| ALUMINUM MATERIAL NATURAL FINISH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I... | |
| BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 1 1/2 INCH / 2 INCH TRADE SIZE MOGUL FORM TYPE KILLARK[R] BRAND MOL MODEL | |
| BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE MOGUL FORM TYPE USED ON MOGUL CONDUIT BODY, RIGHT ANGLE BEND MOL... | |
| BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 3-1/2 INCH, 4 INCH TRADE SIZE MOGUL FORM TYPE USED ON MOGUL CONDUIT BODY, RIGHT ANGLE BEND MOL... | |
| COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MM MODEL | |
| COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MM MODEL | |
| COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MF MODEL | |
| COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MF MODEL | |
| COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MF MODEL | |
| COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MF MODEL | |
| COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2, GROUP C D, CLASS II DIV... | |
| COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1-1/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2, GROUP C D, CLASS II DIV... | |
| COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2... | |
| COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2... | |
| DURALOY IRON MATERIAL ZINC ELECTROPLATED FINISH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP A B C D,... | |
| ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 11-1/8 INCH L X 4-13/16 INCH W X 4-13/16 INCH H SIZE RIGID CONDUIT/IMC USED... | |
| ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 13-15/16 INCH L X 6-1/2 INCH W X 6-1/2 INCH H SIZE RIGID CONDUIT/IMC USED... | |
| ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 13-15/16 INCH L X 6-1/8 INCH W X 6-1/8 INCH H SIZE RIGID CONDUIT/IMC USED... | |
| ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 16-7/8 INCH L X 7-13/16 INCH W X 7-13/16 INCH H SIZE RIGID CONDUIT/IMC USED... | |
| ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 16-7/8 INCH L X 7-9/16 INCH W X 7-9/16 INCH H SIZE RIGID CONDUIT/IMC USED... | |
| ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 2-3/8 INCH X 3-5/16 INCH X 7-1/2 INCH SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH... | |
| ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 5-3/32 INCH L X 2-9/32 INCH W X 1-15/32 INCH H SIZE RIGID CONDUIT/IMC USED... | |
| ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 5-3/4 INCH L X 2-1/2 INCH W X 1-21/32 INCH H SIZE RIGID CONDUIT/IMC USED... | |
| ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 6-5/8 INCH L X 2-29/32 INCH W X 1-27/32 INCH H SIZE RIGID CONDUIT/IMC USED... | |
| ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 7-1/2 INCH L X 3-5/16 INCH W X 2-5/32 INCH H SIZE RIGID CONDUIT/IMC USED... | |
| ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 9-1/8 INCH L X 4-1/32 INCH W X 4-25/32 INCH H SIZE RIGID CONDUIT/IMC USED... | |
| ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL 43-1/4 INCH L X 12-1/4 INCH W SIZE 5 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL 90 DEG HUB LOCATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10 15/16 INCH L X 4 3/8 INCH W X 6 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10 15/16 INCH L X 4 3/8 INCH W X 6 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10 7/16 INCH L X 2 5/8 INCH W X 3 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10 INCH L X 3-1/8 INCH W X 4-13/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10-15/16 INCH L X 4-3/8 INCH W X 6-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10-15/16 INCH L X 4-3/8 INCH W X 6-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10-15/16 INCH L X 6-3/16 INCH W X 4-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 1/2 INCH HUB SIZE THREADED... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10-15/16 INCH L X 6-3/16 INCH W X 4-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 11-17/32 INCH L X 2-3/4 INCH W X 5-1/16 INCH H SIZE 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 11-7/8 INCH L X 3-1/8 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 12 INCH L X 2-5/8 INCH W X 3 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 12-1/16 INCH L X 2-5/8 INCH W X 3-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13 INCH L X 5-3/8 INCH W X 7-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13 INCH L X 5-3/8 INCH W X 7-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13 INCH L X 7-1/4 INCH W X 5-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13 INCH L X 7-1/4 INCH W X 5-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-15/16 INCH L X 4-3/8 INCH W X 6-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-3/16 INCH L X 3-1/8 INCH W SIZE 1-1/2 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL 90 DEG HUB LOCATION BACK... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-3/16 INCH L X 3-1/8 INCH W X 4-3/4 INCH H SIZE 1-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-3/16 INCH L X 3-1/8 INCH W X 4-3/4 INCH H SIZE 2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14 7/16 INCH L X 3 INCH W X 5 5/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14 7/16 INCH L X 3 INCH W X 5 5/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 INCH HUB SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14-1/2 INCH L X 3 INCH W X 5-3/4 INCH H SIZE 2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14-25/32 INCH L X 3 INCH W X 6-3/16 INCH H SIZE 2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14-7/16 INCH L X 3 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14-7/16 INCH L X 3 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 15 1/8 INCH L X 4-3/8 INCH W X 4-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 15 9/16 INCH L X 3 3/16 INCH W X 5 1/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 15-1/8 INCH L X 4-3/8 INCH W X 4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 15-9/16 INCH L X 3-3/16 INCH W X 5-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 15-9/16 INCH L X 3-3/16 INCH W X 5-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 16-7/8 INCH L X 5-1/2 INCH W X 7-13/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 18 1/16 INCH L X 3 3/16 INCH W X 4 7/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 18 1/8 INCH L X 3 3/16 INCH W X 3 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 18-1/8 INCH L X 3-3/16 INCH W X 3-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 18-3/8 INCH L X 5-1/2 INCH W X 5-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 18-3/8 INCH L X 5-1/2 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 22 INCH L X 4 1/2 INCH W X 7 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 1/2 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 22 INCH L X 4 1/2 INCH W X 7 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 22 INCH L X 4-1/2 INCH W X 7-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 22 INCH L X 4-1/2 INCH W X 7-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 22-5/8 INCH L X 4-7/16 INCH W X 6-1/4 INCH H SIZE 2-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 22-5/8 INCH L X 4-7/16 INCH W X 6-1/4 INCH H SIZE 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 23 1/16 INCH L X 4 11/16 INCH W X 8 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 23 5/16 INCH L X 4 11/16 INCH W X 8 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 23-5/16 INCH L X 4-11/16 INCH W X 8-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 27 1/4 INCH L X 4 11/16 INCH W X 5 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 27 1/8 INCH L X 4 11/16 INCH W X 5 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 27-1/4 INCH L X 4-11/16 INCH W X 5-15/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 27-1/8 INCH L X 4-11/16 INCH W X 5-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 28 1/2 INCH L X 5 1/2 INCH W X 9 1/4 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 28-1/2 INCH L X 5-1/2 INCH W X 9-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 28-1/2 INCH L X 5-1/2 INCH W X 9-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 28-11/16 INCH L X 5-1/2 INCH W X 7-7/8 INCH H SIZE 3-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 28-11/16 INCH L X 5-1/2 INCH W X 7-7/8 INCH H SIZE 4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 30 INCH L X 5 11/16 INCH W X 10 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 30 INCH L X 5 11/16 INCH W X 10 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 35 3/8 INCH L X 5 11/16 INCH W X 7 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 35 7/16 INCH L X 5 11/16 INCH W X 7 9/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 35-3/8 INCH L X 5-11/16 INCH W X 7-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 35-7/16 INCH L X 5-11/16 INCH W X 7-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 11/16 INCH L X 1 7/16 INCH W X 2 5/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-11/16 INCH L X 1-7/16 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-11/16 INCH L X 2-1/4 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-17/32 INCH L X 1-3/8 INCH W X 2-9/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-5/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5 INCH L X 1 5/16 INCH W X 2 5/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/16 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 1-5/8 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 1-11/16 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 1-5/8 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 2-1/2 INCH W X 1-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6 1/4 INCH L X 1 9/16 INCH W X 2 5/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 3/4 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6 13/16 INCH L X 2 5/16 INCH W X 3 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6 5/16 INCH L X 1 7/8 INCH W X 3 1/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-1/4 INCH L X 2 INCH W X 1-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-1/8 INCH L X 1-5/8 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-13/16 INCH L X 2-5/16 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-13/16 INCH L X 3-1/2 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-5/16 INCH L X 1-7/8 INCH W X 3-1/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-5/16 INCH L X 3 INCH W X 1-15/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-5/8 INCH L X 1-7/8 INCH W X 2-29/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7 1/4 INCH L X 2 9/16 INCH W X 3 11/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-1/2 INCH L X 2-5/8 INCH W X 3-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-1/4 INCH L X 2-9/16 INCH W X 3-11/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-1/4 INCH L X 3-3/4 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-1/8 INCH L X 1-7/8 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8 1/4 INCH L X 3 1/8 INCH W X 4 1/4 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8 1/8 INCH L X 2 INCH W X 3 7/16 INCH H SIZE 1 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-1/4 INCH L X 3-1/8 INCH W X 4-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-1/4 INCH L X 4-5/16 INCH W X 3-1/6 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9 7/8 INCH L X 2 3/8 INCH W X 4 1/16 INCH H SIZE 1 1/4 INCH HUB SIZE THREADED INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-1/4 INCH L X 2-5/8 INCH W X 2-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-1/8 INCH L X 2-5/8 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-1/8 INCH L X 2-5/8 INCH W X 4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-3/4 INCH L X 2-3/8 INCH W X 2-3/4 INCH H SIZE 1-1/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-5/8 INCH L X 2-1/2 INCH W X 3-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-5/8 INCH L X 2-1/2 INCH W X 3-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 10 15/16 INCH L X 4 3/8 INCH W X 6 3/16 INCH H... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 10-15/16 INCH L X 4-3/8 INCH W X 6-3/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 10-15/16 INCH L X 6-3/16 INCH W X 4-3/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 11-1/8 INCH L X 3-9/16 INCH W X 4-13/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 11-1/8 INCH L X 4-13/16 INCH W X 4-13/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 13 15/16 INCH L X 4 7/16 INCH W X 6 1/8 INCH H... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 13 15/16 INCH L X 6 1/8 INCH W X 6 1/8 INCH H... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 13 INCH L X 5-3/8 INCH W X 7-1/4 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 13 INCH L X 7-1/4 INCH W X 5-3/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 13-15/16 INCH L X 4-13/16 INCH W X 6-1/2 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 13-15/16 INCH L X 6-1/2 INCH W X 6-1/2 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 4 11/16 INCH L X 1 7/16 INCH W X 2 5/16 INCH H... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 4-11/16 INCH L X 1-7/16 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 4-11/16 INCH L X 2-1/4 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5 3/8 INCH L X 1 11/16 INCH W X 2 5/8 INCH H... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-3/32 INCH L X 1-15/16 INCH W X 2-9/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-3/32 INCH L X 2-9/32 INCH W X 1-15/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-3/4 INCH L X 1-11/16 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-3/4 INCH L X 2-1/2 INCH W X 1-21/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-3/8 INCH L X 1-11/16 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-3/8 INCH L X 2-1/2 INCH W X 1-3/4 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-13/16 INCH L X 2-5/16 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-13/16 INCH L X 3-1/2 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-5/16 INCH L X 1-7/8 INCH W X 3-1/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-5/16 INCH L X 3 INCH W X 1-15/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-5/8 INCH L X 1-31/32 INCH W X 2-29/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-5/8 INCH L X 2-29/32 INCH W X 1-27/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 7-1/4 INCH L X 2-9/16 INCH W X 3-11/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 7-1/4 INCH L X 3-3/4 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8-1/4 INCH L X 3-1/8 INCH W X 4-1/4 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8-1/4 INCH L X 4-5/16 INCH W X 3-1/6 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 9-1/8 INCH L X 2-25/32 INCH W X 4-1/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 9-1/8 INCH L X 4-1/32 INCH W X 4-25/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 10-15/16 INCH L X 4-3/8 INCH W X 6-3/16 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 10-15/16 INCH L X 6-3/16 INCH W X 4-3/8 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 13 INCH L X 5-3/8 INCH W X 7-1/4 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 13 INCH L X 7-1/4 INCH W X 5-3/8 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 4-11/16 INCH L X 1-7/16 INCH W X 2-5/16 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 4-11/16 INCH L X 2-1/4 INCH W X 1-1/2 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 1-11/16 INCH W X 2-5/8 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 2-1/2 INCH W X 1-3/4 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 6-13/16 INCH L X 2-5/16 INCH W X 3-1/2 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 6-13/16 INCH L X 3-1/2 INCH W X 2-5/16 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 6-5/16 INCH L X 1-7/8 INCH W X 3-1/16 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 6-5/16 INCH L X 3 INCH W X 1-15/16 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 7-1/4 INCH L X 2-9/16 INCH W X 3-11/16 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 7-1/4 INCH L X 3-3/4 INCH W X 2-1/2 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 8-1/4 INCH L X 3-1/8 INCH W X 4-1/4 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 8-1/4 INCH L X 4-5/16 INCH W X 3-1/6 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 10 INCH L X 3-1/8 INCH W X 4-13/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 11-7/8 INCH L X 3-1/8 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 13-15/16 INCH L X 4-3/8 INCH W X 6-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 15 1/8 INCH L X 4-3/8 INCH W X 4-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 15-1/8 INCH L X 4-3/8 INCH W X 4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 16-7/8 INCH L X 5-1/2 INCH W X 7-13/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 18-3/8 INCH L X 5-1/2 INCH W X 5-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 18-3/8 INCH L X 5-1/2 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 4 5/8 INCH L X 4 5/8 INCH W X 1 3/8 INCH H SIZE RIGID/IMC CONDUIT... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 4-17/32 INCH L X 1-3/8 INCH W X 2-9/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5 3/8 INCH L X 5 3/8 INCH W X 1 5/8 INCH H SIZE RIGID/IMC CONDUIT... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5-3/16 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5-3/4 INCH L X 1-5/8 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6 1/4 INCH L X 6 1/4 INCH W X 1 7/8 INCH H SIZE RIGID/IMC CONDUIT... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6-1/8 INCH L X 1-5/8 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6-5/8 INCH L X 1-7/8 INCH W X 2-29/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 7-1/2 INCH L X 2-5/8 INCH W X 3-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 7-1/8 INCH L X 1-7/8 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9-1/4 INCH L X 2-5/8 INCH W X 2-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9-1/8 INCH L X 2-5/8 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9-1/8 INCH L X 2-5/8 INCH W X 4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2... | |
| GRAY COPPER FREE ALUMINUM MATERIAL 10-7/16 INCH L X 2-5/8 INCH W X 4-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2... | |
| GRAY ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 15.5 INCH UL APPROVAL 1-1/2 INCH TRADE SIZE INCLUDES COVER AND GASKET | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 10 7/16 INCH L X 2 5/8 INCH W X 3 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE SCREW... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 10 7/16 INCH L X 2 5/8 INCH W X 4 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/4 INCH HUB SIZE... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 12 INCH L X 2-5/8 INCH W X 3 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 12 INCH L X 2-5/8 INCH W X 3 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 12-1/16 INCH L X 2-5/8 INCH W X 3-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 12-1/16 INCH L X 2-5/8 INCH W X 3-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 14 7/16 INCH L X 3 INCH W X 5 5/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE SCREW... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 14-7/16 INCH L X 3 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 14-7/16 INCH L X 3 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 15 9/16 INCH L X 3 3/16 INCH W X 5 1/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 15 9/16 INCH L X 3 3/16 INCH W X 5 3/4 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 INCH HUB SIZE SCREW... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 15-9/16 INCH L X 3-3/16 INCH W X 5-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 18 1/16 INCH L X 3 3/16 INCH W X 4 7/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 INCH HUB SIZE SCREW... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 18 1/8 INCH L X 3 3/16 INCH W X 3 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 18-1/8 INCH L X 3-3/16 INCH W X 3-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 22 INCH L X 4-1/2 INCH W X 7-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 1/2 INCH HUB SIZE SCREW INSTALLATION LB... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 22 INCH L X 4-1/2 INCH W X 7-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 22 INCH L X 4-1/2 INCH W X 7-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 23 1/16 INCH L X 4 11/16 INCH W X 8 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 1/2 INCH HUB SIZE... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 23 5/16 INCH L X 4 11/16 INCH W X 8 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE SCREW... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 23-5/16 INCH L X 4-11/16 INCH W X 8-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 27 1/4 INCH L X 4 11/16 INCH W X 5 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE SCREW... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 27 1/8 INCH L X 4 11/16 INCH W X 5 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 1/2 INCH HUB SIZE... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 27-1/4 INCH L X 4-11/16 INCH W X 5-15/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 27-1/8 INCH L X 4-11/16 INCH W X 5-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 28 1/2 INCH L X 5 1/2 INCH W X 9 1/4 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 28-1/2 INCH L X 5-1/2 INCH W X 9-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 28-1/2 INCH L X 5-1/2 INCH W X 9-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 30 INCH L X 5 11/16 INCH W X 10 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE SCREW... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 30 INCH L X 5 11/16 INCH W X 10 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE SCREW INSTALLATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 35 3/8 INCH L X 5 11/16 INCH W X 7 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 35-3/8 INCH L X 5-11/16 INCH W X 7-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 35-3/8 INCH L X 5-11/16 INCH W X 7-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 35-7/16 INCH L X 5-11/16 INCH W X 7-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 35-7/16 INCH L X 5-11/16 INCH W X 7-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 5 INCH L X 1-5/16 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 6-1/4 INCH L X 1-9/16 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 9-5/8 INCH L X 2-1/2 INCH W X 3-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION... | |
| HOT DIPPED GALVANIZED CAST IRON MATERIAL 9-5/8 INCH L X 2-1/2 INCH W X 3-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION... | |
| IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MF MODEL | |
| IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MF MODEL | |
| IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MF MODEL | |
| IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MF MODEL | |
| MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 2-15/16 INCH UL 886, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL | |
| MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 2-15/16 INCH UL 886, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL | |
| MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 2-3/4 INCH UL 886, CSA C22.2 APPROVAL 2 INCH DIAMETER 1 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL | |
| MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 3-1/4 INCH UL 886, CSA C22.2 APPROVAL 3-1/4 INCH DIAMETER 2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL | |
| MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 4-1/2 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL | |
| MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 4-1/4 INCH UL 886, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL | |
| MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 4-9/32 INCH UL 886, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT. | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT. | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT. | |
| METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT. | |
| METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 10 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED... | |
| METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED... | |
| METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 2 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 4 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL... | |
| METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE UL, CSA STANDARD PACKAGE 1-1/4 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE (1) 1/2 INCH, (2) 3/4 INCH HUB SIZE 3 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE (1) 1/2 INCH, (4) 3/4 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE (2) 1/2 INCH, (1) 3/4 INCH HUB SIZE 3 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE (4) 1/2 INCH, (1) 3/4 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1-1/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II... | |
| SCREW TYPE COPPER FREE ALUMINUM MATERIAL 12-1/4 INCH UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 4-3/8 INCH W X 5/8 INCH H... | |
| SCREW TYPE COPPER FREE ALUMINUM MATERIAL 14-7/8 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 5-1/2 INCH W X 5/8 INCH H... | |
| SCREW TYPE COPPER FREE ALUMINUM MATERIAL 3-15/16 INCH UL, CSA APPROVAL 1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 3/8 INCH H... | |
| SCREW TYPE COPPER FREE ALUMINUM MATERIAL 4-5/8 INCH UL, CSA APPROVAL 3/4 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-5/8 INCH W X 3/8 INCH H... | |
| SCREW TYPE COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-7/8 INCH W X 5/8 INCH H... | |
| SCREW TYPE COPPER FREE ALUMINUM MATERIAL 7-3/16 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 2-5/8 INCH W X 5/8 INCH H... | |
| SCREW TYPE COPPER FREE ALUMINUM MATERIAL 9-1/2 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 3-1/8 INCH W X 5/8 INCH H... | |
| SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 12-1/4 INCH UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL... | |
| SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 14-7/8 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL... | |
| SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 3-15/16 INCH UL, CSA APPROVAL 1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL... | |
| SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 4-5/8 INCH UL, CSA APPROVAL 3/4 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL... | |
| SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 5-3/8 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL... | |
| SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 7-3/16 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL... | |
| SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 9-1/2 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL... | |
| SCREW TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL 14 25/32 INCH UL APPROVAL 2 INCH TRADE SIZE KILLARK[R] BRAND NECLB MODEL | |
| SCREW TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL 8 1/8 INCH UL APPROVAL 1 INCH TRADE SIZE KILLARK[R] BRAND NECLB MODEL | |
| SCREW TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL 9 7/8 INCH UL APPROVAL 1 1/4 INCH TRADE SIZE KILLARK[R] BRAND NECLB MODEL | |
| SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 12-1/4 INCH UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 4-3/8 INCH W X 5/8 INCH H... | |
| SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 14-7/8 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 5-1/2 INCH W X 5/8 INCH H... | |
| SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 3-15/16 INCH UL, CSA APPROVAL 1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 3/8 INCH H... | |
| SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 4-5/8 INCH UL, CSA APPROVAL 3/4 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-5/8 INCH W X 3/8 INCH H... | |
| SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 5-3/8 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-7/8 INCH W X 5/8 INCH H... | |
| SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 7-3/16 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 2-5/8 INCH W X 5/8 INCH H... | |
| SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 9-1/2 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 3-1/8 INCH W X 5/8 INCH H... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 2 1/2 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 1/2... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3 1/2 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 3/4... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 1 7/16 INCH... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 4 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 3/4 INCH... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 4 INCH TRADE SIZE NON INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 3/4... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 200 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 200 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 200 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 2 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 1/2 INCH L K... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 3 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 3/4 INCH L K... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 1 7/16 INCH L K MODEL... | |
| STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 3/4 INCH L K MODEL... | |
| STRAIGHT TYPE ZINC ELECTRO PLATED STEEL/MALLEABLE IRON MATERIAL FLEXIBLE LIQUIDTIGHT/METALLIC /NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE THREAD SIZE 1 INCH OVERALL DIMENSION... | |
| SWIVEL TYPE ALUMINUM MATERIAL NATURAL FINISH UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 180 DEG BEND ANGLE HUBBELL. BRAND... | |
| SWIVEL TYPE ALUMINUM MATERIAL NATURAL FINISH UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 180 DEG BEND ANGLE HUBBELL. BRAND... | |
| ZINC ELECTROPLATE MALLEABLE IRON MATERIAL 2-15/32 INCH L X 2-15/32 INCH H SIZE RIGID/IMC CONDUIT USED ON THREADED MALE/MALE INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE... | |
| ZINC ELECTROPLATE MALLEABLE IRON MATERIAL 2-5/8 INCH L X 2-5/8 INCH H SIZE RIGID/IMC CONDUIT USED ON THREADED MALE/MALE INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE... |
| << Prev | Next >> |