Hubbell Electrical Products Conduit Body EALB-1CG

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING E-PAK[TM] BRAND MOUNTING TYPE WALL MOUNT INCLUDES COVER, GASKET E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING E-PAK[TM] BRAND MOUNTING TYPE WALL MOUNT INCLUDES COVER, GASKET E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EALB-1CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EALB-1CG
Conduit Body EALB-1CG
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING E-PAK[TM] BRAND MOUNTING TYPE WALL MOUNT INCLUDES COVER, GASKET E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 4-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • E-PAK[TM] BRAND
  • MOUNTING TYPE WALL MOUNT
  • INCLUDES COVER, GASKET
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EALB-1CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details