Hubbell Electrical Products Service Entrance Cable Connector 4899-9

Description
ALUMINUM MATERIAL 2.15 INCH UNDERGROUND FEEDER CABLE USED ON 3/4 INCH THREAD LENGTH 0.2 INCH X 0.6 INCH MIN. OPENING 0.26 INCH X 0.78 INCH MAX. OPENING (2) 14 AWG, (2) 12 AWG, (2) 10 AWG CABLE SIZE UL 514B, CSA C22.2 APPROVAL 1.56 INCH DIAMETER 3/4 INCH TRADE SIZE LIQUIDTIGHT
Datasheet
Description
ALUMINUM MATERIAL 2.15 INCH UNDERGROUND FEEDER CABLE USED ON 3/4 INCH THREAD LENGTH 0.2 INCH X 0.6 INCH MIN. OPENING 0.26 INCH X 0.78 INCH MAX. OPENING (2) 14 AWG, (2) 12 AWG, (2) 10 AWG CABLE SIZE UL 514B, CSA C22.2 APPROVAL 1.56 INCH DIAMETER 3/4 INCH TRADE SIZE LIQUIDTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 4899-9 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Cable Connector
4899-9
Service Entrance Cable Connector 4899-9
ALUMINUM MATERIAL 2.15 INCH UNDERGROUND FEEDER CABLE USED ON 3/4 INCH THREAD LENGTH 0.2 INCH X 0.6 INCH MIN. OPENING 0.26 INCH X 0.78 INCH MAX. OPENING (2) 14 AWG, (2) 12 AWG, (2) 10 AWG CABLE SIZE UL 514B, CSA C22.2 APPROVAL 1.56 INCH DIAMETER 3/4 INCH TRADE SIZE LIQUIDTIGHT
  • ALUMINUM MATERIAL
  • 2.15 INCH
  • UNDERGROUND FEEDER CABLE USED ON
  • 3/4 INCH THREAD LENGTH
  • 0.2 INCH X 0.6 INCH MIN. OPENING
  • 0.26 INCH X 0.78 INCH MAX. OPENING
  • (2) 14 AWG, (2) 12 AWG, (2) 10 AWG CABLE SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • 1.56 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • LIQUIDTIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4899-9
Product Name Service Entrance Cable Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details