Hubbell Electrical Products Explosionproof Conduit Elbow BL-90-3

Description
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT BL MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT BL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - BL-90-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
BL-90-3
Explosionproof Conduit Elbow BL-90-3
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT BL MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • MALE, FEMALE CONNECTION TYPE
  • UL, CSA, FM APPROVAL
  • 1 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • USED ON RIGID/IMC CONDUIT
  • BL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number BL-90-3
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details