Hubbell Electrical Products Conduit Body EAT075

Description
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD NEC ENCLOSURE RATING NEMA 3R INCLUDES NBR SYNTHETIC RUBBER GASKET, COMBINATION HEAD SCREW
Datasheet
Description
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD NEC ENCLOSURE RATING NEMA 3R INCLUDES NBR SYNTHETIC RUBBER GASKET, COMBINATION HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EAT075 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EAT075
Conduit Body EAT075
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD NEC ENCLOSURE RATING NEMA 3R INCLUDES NBR SYNTHETIC RUBBER GASKET, COMBINATION HEAD SCREW
  • PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL
  • EMT CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • STAMPED ALUMINUM COVER TYPE
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • APPLICABLE STANDARD NEC
  • ENCLOSURE RATING NEMA 3R
  • INCLUDES NBR SYNTHETIC RUBBER GASKET, COMBINATION HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EAT075
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details