Hubbell Electrical Products Conduit Body EBLB-3C

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 5 15/16 INCH L X 1 3/4 INCH W SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING E-PAK[T], BELL[R] BRAND WALL MOUNT INCLUDES COVER
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 5 15/16 INCH L X 1 3/4 INCH W SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING E-PAK[T], BELL[R] BRAND WALL MOUNT INCLUDES COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBLB-3C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBLB-3C
Conduit Body EBLB-3C
PAINTED CAST ALUMINUM ALLOY MATERIAL 5 15/16 INCH L X 1 3/4 INCH W SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING E-PAK[T], BELL[R] BRAND WALL MOUNT INCLUDES COVER
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 5 15/16 INCH L X 1 3/4 INCH W SIZE
  • EMT CONDUIT USED ON
  • 1 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514-B, CSA C22.2 APPROVAL
  • SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • E-PAK[T], BELL[R] BRAND
  • WALL MOUNT
  • INCLUDES COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBLB-3C
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details