Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3782-2

Description
STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 1 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-45/64 INCH DIA X 2-25/64 INCH L THREAD SIZE 1 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 1 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-45/64 INCH DIA X 2-25/64 INCH L THREAD SIZE 1 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3782-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3782-2
Liquidtight Flexible Conduit Connector 3782-2
STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 1 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-45/64 INCH DIA X 2-25/64 INCH L THREAD SIZE 1 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • LIQUIDTIGHT CONDUIT/CORD USED ON
  • UL (CANADA AND US) APPROVAL
  • 1 PER CARTON STANDARD PACKAGE
  • 1/2 INCH (HUB) TRADE SIZE
  • CONNECTOR SIZE 1-45/64 INCH DIA X 2-25/64 INCH L
  • THREAD SIZE 1 INCH-11-1/2 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3782-2
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details