Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4752

Description
MULTIPOSITION 0 TO 90 DEG TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SWIVELLOK[R] BRAND ENCLOSURE NEMA 4X/12/13 APPLICATION HAZARDOUS LOCATION
Datasheet
Description
MULTIPOSITION 0 TO 90 DEG TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SWIVELLOK[R] BRAND ENCLOSURE NEMA 4X/12/13 APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4752 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4752
Liquidtight Flexible Conduit Connector 4752
MULTIPOSITION 0 TO 90 DEG TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SWIVELLOK[R] BRAND ENCLOSURE NEMA 4X/12/13 APPLICATION HAZARDOUS LOCATION
  • MULTIPOSITION 0 TO 90 DEG TYPE
  • BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL
  • NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SWIVELLOK[R] BRAND
  • ENCLOSURE NEMA 4X/12/13
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4752
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.4331 inch (11 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details