Hubbell Electrical Products Conduit Body COC-1CG

Description
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET COMBO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET COMBO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - COC-1CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
COC-1CG
Conduit Body COC-1CG
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET COMBO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL
  • 5-3/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED, SET SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • NATURAL STAMPED ALUMINUM COVER TYPE
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • K-PAK[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • INCLUDES COVER, GASKET
  • COMBO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number COC-1CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details