Hubbell Electrical Products Conduit Body EAC-1CG

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-29/32 INCH L X 1-7/16 INCH W X 1-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING E-PAK[TM] BRAND MOUNTING TYPE WALL MOUNT INCLUDES COVER, GASKET E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-29/32 INCH L X 1-7/16 INCH W X 1-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING E-PAK[TM] BRAND MOUNTING TYPE WALL MOUNT INCLUDES COVER, GASKET E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EAC-1CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EAC-1CG
Conduit Body EAC-1CG
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-29/32 INCH L X 1-7/16 INCH W X 1-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING E-PAK[TM] BRAND MOUNTING TYPE WALL MOUNT INCLUDES COVER, GASKET E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 4-29/32 INCH L X 1-7/16 INCH W X 1-5/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • E-PAK[TM] BRAND
  • MOUNTING TYPE WALL MOUNT
  • INCLUDES COVER, GASKET
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EAC-1CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details