Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4741

Description
STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ENCLOSURE NEMA 4X/12/13 APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ENCLOSURE NEMA 4X/12/13 APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4741 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4741
Liquidtight Flexible Conduit Connector 4741
STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ENCLOSURE NEMA 4X/12/13 APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL
  • NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ENCLOSURE NEMA 4X/12/13
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4741
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details