Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4803-9

Description
STRAIGHT TYPE ALUMINUM, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1.38 INCH DIA X 2.05 INCH L APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE ALUMINUM, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1.38 INCH DIA X 2.05 INCH L APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4803-9 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4803-9
Liquidtight Flexible Conduit Connector 4803-9
STRAIGHT TYPE ALUMINUM, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1.38 INCH DIA X 2.05 INCH L APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • ALUMINUM, NEOPRENE GROMMET MATERIAL
  • LIQUIDTIGHT CONDUIT/CORD USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 15 PER CARTON STANDARD PACKAGE
  • 3/4 INCH (HUB) TRADE SIZE
  • CONNECTOR SIZE 1.38 INCH DIA X 2.05 INCH L
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4803-9
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details