Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3568-3

Description
45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 5-17/32 INCH DIA X 6 INCH L THREAD SIZE 4 INCH-8 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 5-17/32 INCH DIA X 6 INCH L THREAD SIZE 4 INCH-8 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3568-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3568-3
Liquidtight Flexible Conduit Connector 3568-3
45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 5-17/32 INCH DIA X 6 INCH L THREAD SIZE 4 INCH-8 TPI APPLICATION HAZARDOUS LOCATION
  • 45 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 5 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • CONNECTOR SIZE 5-17/32 INCH DIA X 6 INCH L
  • THREAD SIZE 4 INCH-8 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3568-3
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details