Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3792-5

Description
90 DEG TYPE MALLEABLE IRON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND
Datasheet
Description
90 DEG TYPE MALLEABLE IRON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3792-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3792-5
Liquidtight Flexible Conduit Connector 3792-5
90 DEG TYPE MALLEABLE IRON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND
  • 90 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • LIQUID TIGHT CONDUIT/CORD USED ON
  • UL APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH (HUB) TRADE SIZE
  • HUBBELL. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3792-5
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details