Hubbell Electrical Products Datasheets for Disconnect Switches

Disconnect switches rapidly disconnect circuits from power supplies in the event of an emergency.
Disconnect Switches: Learn more

Product Name Notes
(1) 2 INCH, (1) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 886/698/1203, CSA C22.2, CEC, ATEX, IECEX, NEC APPROVAL 600 VAC VOLTAGE RATING SURFACE MOUNTING CLASS I...
5-3/4 INCH W X 6-5/16 INCH D X 8-1/6 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA (CANADA AND US) APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I...
8-1/8 INCH W X 7-13/16 INCH D X 13-1/16 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA (CANADA AND US) APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I...
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND...
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/9 ENCLOSURE 30...
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/9 ENCLOSURE 60...
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2...