Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3565

Description
45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE HUBBELL., RACO. BRAND CONNECTOR SIZE 2-3/16 INCH DIA X 2-1/4 INCH L THREAD SIZE 1-1/4 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE HUBBELL., RACO. BRAND CONNECTOR SIZE 2-3/16 INCH DIA X 2-1/4 INCH L THREAD SIZE 1-1/4 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3565 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3565
Liquidtight Flexible Conduit Connector 3565
45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE HUBBELL., RACO. BRAND CONNECTOR SIZE 2-3/16 INCH DIA X 2-1/4 INCH L THREAD SIZE 1-1/4 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION
  • 45 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • FLEXIBLE METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • HUBBELL., RACO. BRAND
  • CONNECTOR SIZE 2-3/16 INCH DIA X 2-1/4 INCH L
  • THREAD SIZE 1-1/4 INCH-11-1/2 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3565
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details