Hubbell Electrical Products Conduit Body EAC-8

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/2 INCH L X 4-3/4 INCH W X 4-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/2 INCH L X 4-3/4 INCH W X 4-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EAC-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EAC-8
Conduit Body EAC-8
PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/2 INCH L X 4-3/4 INCH W X 4-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 13-1/2 INCH L X 4-3/4 INCH W X 4-9/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • MOUNTING TYPE WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EAC-8
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details