Hubbell Electrical Products Datasheets for Power Plugs
Power plugs are male connectors used to distribute power to electrical devices.
Power Plugs: Learn more
| Product Name | Notes |
|---|---|
| ALUMINUM MATERIAL 0.625 INCH MIN. CABLE OUTER DIAMETER 0.875 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 VAC VOLTAGE RATING CLASS I, DIV 1 AND 2 GROUP B C D CLASS I, ZONE 1 AND 2 GROUP IIB+H2, IIA... | |
| ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 VAC VOLTAGE RATING CLASS I, DIV 1 AND 2 GROUP B C D CLASS I, ZONE 1 AND 2 GROUP IIB+H2, IIA... | |
| COPPER FREE ALUMINUM MATERIAL 0.25 INCH MIN. CABLE OUTER DIAMETER 0.625 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV... | |
| COPPER FREE ALUMINUM MATERIAL 0.625 INCH MIN. CABLE OUTER DIAMETER 0.875 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL APPROVAL 115/230/480 VAC VOLTAGE RATING CLASS I DIV 1... | |
| COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.125 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL APPROVAL 115/230/480 VAC VOLTAGE RATING CLASS I DIV 1... | |
| COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.125 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL APPROVAL 115/230/480 VAC VOLTAGE RATING CLASS I DIV 1... | |
| ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE... | |
| ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE... | |
| ELECTROSTATICALLY APPLIED BAKED EPOXY/POLYESTER COATED COPPER-FREE ALUMINUM MATERIAL UL, CSA APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1... | |
| ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.55 INCH MIN. CABLE OUTER DIAMETER 1.2 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE... | |
| ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.55 INCH MIN. CABLE OUTER DIAMETER 1.2 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC AT 50... | |
| ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.55 INCH MIN. CABLE OUTER DIAMETER 1.2 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE... | |
| ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.65 INCH MIN. CABLE OUTER DIAMETER 1.5 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC AT 50... | |
| ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.65 INCH MIN. CABLE OUTER DIAMETER 1.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE... | |
| ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.65 INCH MIN. CABLE OUTER DIAMETER 1.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC AT 50... | |
| ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.65 INCH MIN. CABLE OUTER DIAMETER 1.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE... | |
| ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.88 INCH MIN. CABLE OUTER DIAMETER 1.68 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE... | |
| ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.88 INCH MIN. CABLE OUTER DIAMETER 1.68 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE... |