Hubbell Electrical Products Datasheets for Cable Glands

Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more

Product Name Notes
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.125...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.5...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.5...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.875...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 1...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.91 INCH L X 4.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.91 INCH L X 4.3 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.93 INCH L X 4.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 1/2 INCH THREAD SIZE...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.93 INCH L X 4.3 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/2...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.3 INCH L X 5.5 INCH H SIZE HAZARDOUS LOCATION APPLICATION 2 INCH THREAD SIZE 1.375...
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.3 INCH L X 5.5 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH...
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD...
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 43/64 INCH L X 3 19/64 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1 INCH THREAD...
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-15/16 INCH L X 2-1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE...
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 2 13/64 INCH L X 2 51/64 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD...
90 DEG TYPE NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL 1-21/32 INCH DIA SIZE UL, CSA APPROVAL 3/4 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL., KILLARK. BRAND COLOR...
90 DEG TYPE NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL 1-63/64 INCH DIA SIZE UL, CSA APPROVAL 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL., KILLARK. BRAND COLOR...
90 DEG TYPE NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL 1-63/64 INCH DIA SIZE UL, CSA APPROVAL 1 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL., KILLARK. BRAND COLOR...
90 DEGREE TYPE SILVER ALUMINUM MATERIAL 2.08 INCH DIA X 0.703 INCH L X 3.2 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.625...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.81 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.22 TO 0.47 INCH CORD SIZE SURE-TITE...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.81 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.37 TO 0.63 INCH CORD SIZE SURE-TITE...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.84 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.49 TO 0.81 INCH CORD SIZE SURE-TITE...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.95 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.49 TO 0.8 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.95 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 TO 1 INCH THREAD SIZE 0.66 TO 1.02 INCH CORD SIZE HUBBELL[R] BRAND...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.11 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 1 TO 1 1/4 INCH THREAD SIZE 0.87 TO 1.3 INCH CORD SIZE HUBBELL[R]...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.2 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.66 TO 1.02 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.26 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 TO 1 1/2 INCH THREAD SIZE 1.1 TO 1.61 INCH CORD SIZE...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.35 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.49 TO 0.8 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.36 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 2 TO 1 1/2 INCH THREAD SIZE 1.42 TO 2.07 INCH CORD SIZE HUBBELL[R]...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.54 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.87 TO 1.29 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.56 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 2 1/2 TO 2 INCH THREAD SIZE 1.81 TO 2.57 INCH CORD SIZE HUBBELL[R]...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.61 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.66 TO 1.02 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.73 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1-1/4 INCH NPT THREAD SIZE 1.1 TO 1.61 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.76 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 3 TO 2 1/2 INCH THREAD SIZE 2.24 TO 3.07 INCH CORD SIZE HUBBELL[R]...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.9 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.87 TO 1.29 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 4.01 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1-1/4 INCH NPT THREAD SIZE 1.1 TO 1.61 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 4.88 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 3 INCH NPT THREAD SIZE 2.24 TO 3.07 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 4.94 INCH L SIZE UL, CSA APPROVAL WET LOCATION APPLICATION 2 TO 1 1/2 INCH THREAD SIZE 1.42 TO 2.07 INCH CORD SIZE CLENCHER[R]...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 5.02 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 3 1/2 INCH THREAD SIZE 3.18 TO 3.52 INCH CORD SIZE CLENCHER[R] BRAND ENCLOSURE...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 5.08 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 2 INCH NPT THREAD SIZE 1.42 TO 2.07 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 5.11 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 2-1/2 INCH NPT THREAD SIZE 1.81 TO 2.57 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 5.15 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 2-1/2 INCH NPT THREAD SIZE 1.81 TO 2.57 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 5.17 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 3 INCH NPT THREAD SIZE 2.24 TO 3.07 INCH CORD...
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 5.17 INCH L SIZE UL, CSA APPROVAL WET LOCATION APPLICATION 3 1/2 INCH THREAD SIZE 3.18 TO 3.52 INCH CORD SIZE CLENCHER[R] BRAND ENCLOSURE...
STRAIGHT TYPE COPPER-FREE ALUMINUM MATERIAL 1.29 INCH DIAMETER X 1.65 INCH LENGTH SIZE UL, CSA APPROVAL SECURE AND SEAL CORDS, CABLES ENTERING ENCLOSURES OR RACE-WAYS, HAZARDOUS LOCATION APPLICATION 3/4 INCH...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 0.99 INCH DIA X 1.325 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/8 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 0.99 INCH DIA X 1.325 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.29 INCH DIA X 1.65 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.29 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.29 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH THREAD...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.36 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.36 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.36 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH THREAD...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 INCH...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1-1/4 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.45 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/2 INCH...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.45 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1-1/2 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3 INCH DIA X 2.95 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/2 INCH...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3 INCH DIA X 2.95 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1-1/2 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.25 INCH DIA X 3 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.25 INCH DIA X 3 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.25 INCH DIA X 3 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH THREAD...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.06 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.06 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH THREAD...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 1/2 INCH...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2-1/2 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2-1/2 INCH THREAD...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 4 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 4 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH THREAD...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.87 INCH DIA X 4.08 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH NPT...
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.87 INCH DIA X 4.08 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH THREAD...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 1/4 INCH DIA X 2 1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 27/32 INCH DIA X 2 7/16 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1 INCH THREAD SIZE...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 31/64 INCH DIA X 2 11/64 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-1/4 INCH DIA X 2-1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.187...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-1/4 INCH DIA X 2-1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.25...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-1/4 INCH DIA X 2-1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.375...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-1/4 INCH DIA X 2-1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.5...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-27/32 INCH DIA X 2-7/16 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1 INCH NPT THREAD SIZE 0.75...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-27/32 INCH DIA X 2-7/16 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1 INCH NPT THREAD SIZE 0.875...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-31/64 INCH DIA X 2-11/64 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH NPT...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-31/64 INCH DIA X 2-11/64 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH NPT THREAD SIZE 0.5...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.125...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.187...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.25...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.312...
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.375...
STRAIGHT TYPE SILVER ALUMINUM MATERIAL 3 INCH DIA X 2.95 INCH L SIZE UL, CSA, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1-1/2 INCH NPT THREAD SIZE 1.375 TO...