PAINTED CAST ALUMINUM ALLOY MATERIAL
5-1/2 INCH L X 1-11/16 INCH W X 2-11/32 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3/4 INCH HUB SIZE
THREADED INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514B, CSA C22.2 APPROVAL
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
MOUNTING TYPE WALL MOUNT
E MODEL
Hubbell Electrical Products
Done
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL
5-1/2 INCH L X 1-11/16 INCH W X 2-11/32 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3/4 INCH HUB SIZE
THREADED INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514B, CSA C22.2 APPROVAL
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
MOUNTING TYPE WALL MOUNT
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
5-1/2 INCH L X 1-11/16 INCH W X 2-11/32 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3/4 INCH HUB SIZE
THREADED INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514B, CSA C22.2 APPROVAL
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
MOUNTING TYPE WALL MOUNT
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
5-1/2 INCH L X 1-11/16 INCH W X 2-11/32 INCH H SIZE