Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3792-6

Description
90 DEG TYPE MALLEABLE IRON (BODY), NEOPRENE (GROMMET) MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-1/16 INCH DIA X 1-29/64 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
90 DEG TYPE MALLEABLE IRON (BODY), NEOPRENE (GROMMET) MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-1/16 INCH DIA X 1-29/64 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3792-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3792-6
Liquidtight Flexible Conduit Connector 3792-6
90 DEG TYPE MALLEABLE IRON (BODY), NEOPRENE (GROMMET) MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-1/16 INCH DIA X 1-29/64 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
  • 90 DEG TYPE
  • MALLEABLE IRON (BODY), NEOPRENE (GROMMET) MATERIAL
  • LIQUIDTIGHT CONDUIT/CORD USED ON
  • UL (CANADA AND US) APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH (HUB) TRADE SIZE
  • CONNECTOR SIZE 1-1/16 INCH DIA X 1-29/64 INCH L
  • THREAD SIZE 1/2 INCH-14 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3792-6
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details