Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4703-3

Description
STRAIGHT TYPE NYLON MATERIAL NON-METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICATION DRY/WET LOCATION DIAMETER 1-31/64 INCH COLOR CODE YELLOW FOAM SIZE 3 CABLE RANGE 0.625 TO 0.75 INCH THREAD LENGTH 35/64 INCH
Datasheet
Description
STRAIGHT TYPE NYLON MATERIAL NON-METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICATION DRY/WET LOCATION DIAMETER 1-31/64 INCH COLOR CODE YELLOW FOAM SIZE 3 CABLE RANGE 0.625 TO 0.75 INCH THREAD LENGTH 35/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4703-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4703-3
Liquidtight Flexible Conduit Connector 4703-3
STRAIGHT TYPE NYLON MATERIAL NON-METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICATION DRY/WET LOCATION DIAMETER 1-31/64 INCH COLOR CODE YELLOW FOAM SIZE 3 CABLE RANGE 0.625 TO 0.75 INCH THREAD LENGTH 35/64 INCH
  • STRAIGHT TYPE
  • NYLON MATERIAL
  • NON-METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 15 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • APPLICATION DRY/WET LOCATION
  • DIAMETER 1-31/64 INCH
  • COLOR CODE YELLOW
  • FOAM SIZE 3
  • CABLE RANGE 0.625 TO 0.75 INCH
  • THREAD LENGTH 35/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4703-3
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 4711221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details