Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4702-6

Description
STRAIGHT TYPE NYLON MATERIAL NON-METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICATION DRY/WET LOCATION DIAMETER 1-1/4 INCH COLOR CODE BROWN FORM SIZE 2 CABLE RANGE 0.5 TO 0.625 INCH THREAD LENGTH 17/32 INCH
Datasheet
Description
STRAIGHT TYPE NYLON MATERIAL NON-METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICATION DRY/WET LOCATION DIAMETER 1-1/4 INCH COLOR CODE BROWN FORM SIZE 2 CABLE RANGE 0.5 TO 0.625 INCH THREAD LENGTH 17/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4702-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4702-6
Liquidtight Flexible Conduit Connector 4702-6
STRAIGHT TYPE NYLON MATERIAL NON-METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICATION DRY/WET LOCATION DIAMETER 1-1/4 INCH COLOR CODE BROWN FORM SIZE 2 CABLE RANGE 0.5 TO 0.625 INCH THREAD LENGTH 17/32 INCH
  • STRAIGHT TYPE
  • NYLON MATERIAL
  • NON-METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • APPLICATION DRY/WET LOCATION
  • DIAMETER 1-1/4 INCH
  • COLOR CODE BROWN
  • FORM SIZE 2
  • CABLE RANGE 0.5 TO 0.625 INCH
  • THREAD LENGTH 17/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4702-6
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details