Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3545-3

Description
90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 1-3/16 INCH DIA X 25/32 INCH L THREADED SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 1-3/16 INCH DIA X 25/32 INCH L THREADED SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3545-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3545-3
Liquidtight Flexible Conduit Connector 3545-3
90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 1-3/16 INCH DIA X 25/32 INCH L THREADED SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
  • 90 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • CONNECTOR SIZE 1-3/16 INCH DIA X 25/32 INCH L
  • THREADED SIZE 1/2 INCH-14 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3545-3
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details