Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4699-5

Description
STRAIGHT TYPE NYLON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND
Datasheet
Description
STRAIGHT TYPE NYLON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4699-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4699-5
Liquidtight Flexible Conduit Connector 4699-5
STRAIGHT TYPE NYLON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND
  • STRAIGHT TYPE
  • NYLON MATERIAL
  • LIQUID TIGHT CONDUIT/CORD USED ON
  • UL APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/4 INCH (HUB) TRADE SIZE
  • HUBBELL. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4699-5
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details