Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3422-8

Description
90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 15 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE RACO[R] BRAND
Datasheet
Description
90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 15 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3422-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3422-8
Liquidtight Flexible Conduit Connector 3422-8
90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 15 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE RACO[R] BRAND
  • 90 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON
  • UL 514-B, CSA C22.2 APPROVAL
  • 15 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3422-8
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details