Hubbell Electrical Products Conduit Body E17

Description
GRAY IRON MATERIAL 4-11/16 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE SPRING CLIP INSTALLATION E CONFIGURATION 1 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE FORM 7 FORM TYPE BACK ACCESS OPENING APPLICABLE STANDARD FED SPEC W-C-586D/A-A 50563
Datasheet
Description
GRAY IRON MATERIAL 4-11/16 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE SPRING CLIP INSTALLATION E CONFIGURATION 1 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE FORM 7 FORM TYPE BACK ACCESS OPENING APPLICABLE STANDARD FED SPEC W-C-586D/A-A 50563
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - E17 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
E17
Conduit Body E17
GRAY IRON MATERIAL 4-11/16 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE SPRING CLIP INSTALLATION E CONFIGURATION 1 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE FORM 7 FORM TYPE BACK ACCESS OPENING APPLICABLE STANDARD FED SPEC W-C-586D/A-A 50563
  • GRAY IRON MATERIAL
  • 4-11/16 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • SPRING CLIP INSTALLATION
  • E CONFIGURATION
  • 1 HUB(S)
  • UL, CSA APPROVAL
  • STAINLESS STEEL COVER TYPE
  • FORM 7 FORM TYPE
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FED SPEC W-C-586D/A-A 50563
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number E17
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details